The CD74FCT273 is a BiCMOS octal D-type flip-flop with direct clear, designed for buffer/storage registers, shift registers, and pattern generators. It operates from 0°C to 70°C with a 4.75 V to 5.25 V supply voltage and limits output high voltage to 3.7 V to reduce EMI. Each output can sink 48 mA and exhibits controlled edge rates. The device features an SCR latch-up-resistant BiCMOS process. The CD74FCT273M variant is packaged in a 20-pin small-outline (SOIC) package.
BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with Reset 20-SOIC 0 to 70
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
IC FF D-TYPE SNGL 8BIT 20SOIC
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74FCT273M | CD74FCT273M-ND | CD74FCT273M | CD74FCT273M | CD74FCT273M |
| Product Name | CD74FCT273 BiCMOS FCT Interface Logic Octal D-Type Flip-Flops with Reset | Flip Flops | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 13 ns | 7 ns | |||
| fMAX | 70 MHz | 70 MHz | |||
| Operating Current | 0.0800 mA |