The CD74FCT244M96 is an octal buffer/line driver with 3-state outputs, fabricated in BiCMOS technology, designed for low power and reduced EMI by limiting output swing to 3.7 V. It is packaged in a 20-pin SOIC (DW) with a width of 12.0 mm and is supplied in tape and reel. The device operates over a temperature range of 0°C to 70°C, features a 64 mA output sink current, and has a typical propagation delay of 3.8 ns under 5 V operation. The output stage ensures controlled edge rates and includes SCR latch-up protection.
BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs 20-SOIC 0 to 70
Octal 3-State Buffer/Line Driver, 5V, 4.5ns, SOIC Product overview: CD74FCT244M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74FCT244M96 can be used for catalog matching and distributor lookup.
Bus Driver, FCT Series, 2-Func, 4-Bit, True Output, BICMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74FCT244M96 | 704-CD74FCT244M96 | CD74FCT244M96 |
| Product Name | CD74FCT244 BiCMOS FCT Interface Logic Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |