Enhanced Product Quad 2-Input Exclusive-Or Gate 14-SOIC -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates MIL ENHANCED QUAD 2 INPUT EXCL-OR GATES
| Texas Instruments | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT86MDREP | 296-22099-2-ND | CD74ACT86MDREP | CD74ACT86MDREP | CD74ACT86MDREP | CD74ACT86MDREP | CD74ACT86MDREP |
| Product Name | CD74ACT86-EP Enhanced Product Quad 2-Input Exclusive-Or Gate | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | XOR | OR; XOR | NOT; XOR | XOR; XOR (Exclusive OR) | XOR | |
| Logic Family | ACT | CMOS | |||||
| Propagation Delay | 13.3 ns | 14.6 ns | |||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |