Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Quad 2-Input Excl- OR Gates
IC GATE XOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT86M96G4 | CD74ACT86M96G4-ND | CD74ACT86M96G4 | CD74ACT86M96G4 | CD74ACT86M96G4 | CD74ACT86M96G4 |
| Product Name | CD74ACT86 Quad 2-Input Exclusive-OR Gates | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | XOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | ACT | |||||
| Propagation Delay | 13.3 ns | 14.6 ns | ||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |