Texas Instruments CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86M96

Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT86 Quad 2-Input Exclusive-OR Gates - CD74ACT86M96 - Texas Instruments
Dallas, TX, United States
CD74ACT86 Quad 2-Input Exclusive-OR Gates
CD74ACT86M96
CD74ACT86 Quad 2-Input Exclusive-OR Gates CD74ACT86M96
Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT86M96 - Rochester Electronics
Newburyport, MA, United States
XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74ACT86M96 - 079884-CD74ACT86M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT86M96
079884-CD74ACT86M96
Logic - Logic - Gates and Inverters - CD74ACT86M96 079884-CD74ACT86M96
Manufacturer: Texas Instruments Win Source Part Number: 079884-CD74ACT86M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 14.6ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079884-CD74ACT86M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 14.6ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-31558-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31558-2-ND
Gates and Inverters 296-31558-2-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31558-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31558-6-ND
Gates and Inverters 296-31558-6-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31558-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31558-1-ND
Gates and Inverters 296-31558-1-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - CD74ACT86M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT86M96
Gates and Inverters CD74ACT86M96
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT86M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT86M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74ACT86M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT86M96
Logic - Gates and Inverters CD74ACT86M96
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT86M96 CD74ACT86M96 079884-CD74ACT86M96 296-31558-2-ND CD74ACT86M96 CD74ACT86M96 CD74ACT86M96
Product Name CD74ACT86 Quad 2-Input Exclusive-OR Gates Logic - Logic - Gates and Inverters - CD74ACT86M96 Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR (Exclusive OR) XOR NOT; XOR
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 13.3 ns 14.6 ns 14.6 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - 5410DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers