Octal D-Type flip-flops with 3-state outputs, available in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operate from 1.5V to 5.5V and provide ±24mA output drive. The device features balanced propagation delays, SCR-latch-up-resista
Octal D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | CD74ACT374EE4 |
| Product Name | CD74ACT374 Octal D-Type Flip-Flops with 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 5V; 5 |
| Output Characteristics | 3-State |
| Propagation Delay | 11.5 ns |
| fMAX | 90 MHz |