Quad 2-Input OR Gates 14-SOIC -55 to 125
OR Gate IC 4 Channel 14-SOIC
IC GATE OR 4CH 2-INP 14SOIC
IC GATE OR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT32ME4 | CD74ACT32ME4-ND | CD74ACT32ME4 | CD74ACT32ME4 | CD74ACT32ME4 | CD74ACT32ME4 |
| Product Name | CD74ACT32 Quad 2-Input OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | OR | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | ||
| Logic Family | ACT | |||||
| Propagation Delay | 11 ns | 12.1 ns | ||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |