Texas Instruments CD74ACT32 Quad 2-Input OR Gates CD74ACT32M

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT32 Quad 2-Input OR Gates - CD74ACT32M - Texas Instruments
Dallas, TX, United States
CD74ACT32 Quad 2-Input OR Gates
CD74ACT32M
CD74ACT32 Quad 2-Input OR Gates CD74ACT32M
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-4278-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4278-5-ND
Gates and Inverters 296-4278-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT32M - 006511-CD74ACT32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT32M
006511-CD74ACT32M
Logic - Logic - Gates and Inverters - CD74ACT32M 006511-CD74ACT32M
Manufacturer: Texas Instruments Win Source Part Number: 006511-CD74ACT32M Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006511-CD74ACT32M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74ACT32M - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74ACT32M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT32M
Logic - Gates and Inverters CD74ACT32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT32M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT32M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74ACT32M
Logic Gates CD74ACT32M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - CD74ACT32M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT32M
Gates and Inverters CD74ACT32M
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74ACT32M - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74ACT32M
Gates and Inverters CD74ACT32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Act Cmos, Smd, 74Act32, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5442 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act32, Soic14; Logic Family / Base Number Texas Instruments
26AJ5442
74Act Cmos, Smd, 74Act32, Soic14; Logic Family / Base Number Texas Instruments 26AJ5442
74ACT CMOS, SMD, 74ACT32, SOIC14; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT32, SOIC14; Logic Family / Base Number:74ACT32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT32M 296-4278-5-ND 006511-CD74ACT32M CD74ACT32M CD74ACT32M CD74ACT32M CD74ACT32M CD74ACT32M CD74ACT32M 26AJ5442
Product Name CD74ACT32 Quad 2-Input OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT32M Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Gates and Inverters 74Act Cmos, Smd, 74Act32, Soic14; Logic Family / Base Number Texas Instruments
Gate Type OR OR NOT; OR; OR Gate OR NOT; OR OR OR; OR Gate OR; OR Gate OR; OR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V
Logic Family ACT CMOS
Propagation Delay 11 ns 12.1 ns 12.1 ns 12.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS33FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details