Texas Instruments CD74ACT32 Quad 2-Input OR Gates CD74ACT32EE4

Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT32 Quad 2-Input OR Gates - CD74ACT32EE4 - Texas Instruments
Dallas, TX, United States
CD74ACT32 Quad 2-Input OR Gates
CD74ACT32EE4
CD74ACT32 Quad 2-Input OR Gates CD74ACT32EE4
Quad 2-Input OR Gates 14-PDIP -55 to 125

Quad 2-Input OR Gates 14-PDIP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD74ACT32EE4
Product Name CD74ACT32 Quad 2-Input OR Gates
Gate Type OR
Supply Voltage 5V; 5
Logic Family ACT
Propagation Delay 11 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
SN54F27 Triple 3-Input Positive-NOR Gates - 5962-89510012A - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 705-5962-8760901CA - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 6V
Propagation Delay 11 ns
View Details
3 suppliers