Texas Instruments CD74ACT32 Quad 2-Input OR Gates CD74ACT32E

Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT32 Quad 2-Input OR Gates - CD74ACT32E - Texas Instruments
Dallas, TX, United States
CD74ACT32 Quad 2-Input OR Gates
CD74ACT32E
CD74ACT32 Quad 2-Input OR Gates CD74ACT32E
Quad 2-Input OR Gates 14-PDIP -55 to 125

Quad 2-Input OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-32997-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32997-5-ND
Gates and Inverters 296-32997-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT32E - 012891-CD74ACT32E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT32E
012891-CD74ACT32E
Logic - Logic - Gates and Inverters - CD74ACT32E 012891-CD74ACT32E
Manufacturer: Texas Instruments Win Source Part Number: 012891-CD74ACT32E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 012891-CD74ACT32E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.1ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD74ACT32E - Rochester Electronics
Newburyport, MA, United States
OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

OR Gate, ACT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT32E
Logic Gates CD74ACT32E
Logic Gates Quad 2-Input OR Gates

Logic Gates Quad 2-Input OR Gates

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT32E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT32E
Logic - Gates and Inverters CD74ACT32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT32E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT32E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74ACT32E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT32E
Gates and Inverters CD74ACT32E
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT32E 296-32997-5-ND 012891-CD74ACT32E CD74ACT32E CD74ACT32E CD74ACT32E CD74ACT32E CD74ACT32E
Product Name CD74ACT32 Quad 2-Input OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT32E Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR NOT; OR OR OR; OR Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 11 ns 12.1 ns 12.1 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H87DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers