Texas Instruments Logic - Logic - Specialty Logic - CD74ACT283M96 CD74ACT283M96

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028315-CD74ACT283M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028315-CD74ACT283M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - CD74ACT283M96 - 1028315-CD74ACT283M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD74ACT283M96
1028315-CD74ACT283M96
Logic - Logic - Specialty Logic - CD74ACT283M96 1028315-CD74ACT283M96
Manufacturer: Texas Instruments Win Source Part Number: 1028315-CD74ACT283M9 6 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.5 V to 5.5 V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028315-CD74ACT283M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.5 V to 5.5 V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-CD74ACT283M96
SOIC Logic IC 703-CD74ACT283M96
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: CD74ACT283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74ACT283M96 can be used for catalog matching and distributor lookup.

Binary Full Adder Single-Element 4-Bit 16-Pin SOIC T/R Product overview: CD74ACT283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74ACT283M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1028315-CD74ACT283M96 703-CD74ACT283M96
Product Name Logic - Logic - Specialty Logic - CD74ACT283M96 SOIC Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74AHCT1G14GW,125 - 1007562-74AHCT1G14GW,125 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5 V ~ 5.5 V
Inputs 1
View Details
7 suppliers
8-Channel Level Translator - MYXAP54RHC804/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details