Octal D-type flip-flops with reset, available in a 20-pin PDIP package measuring 24.33 mm by 9.4 mm, with a body size of 24.33 mm by 6.35 mm. Devices operate from 1.5 V to 5.5 V, feature ±24 mA output drive, and typical propagation delay of 6.5 ns at 5 V supply and 25 °C. All variants include a master reset function, synchronized clocking on the rising edge, and SCR-latchup-resistan
Octal D-Type Flip-Flops with Reset 20-PDIP -55 to 125
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT273EE4 | 296-CD74ACT273EE4-ND | CD74ACT273EE4 | CD74ACT273EE4 |
| Product Name | CD74ACT273 Octal D-Type Flip-Flops with Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |
| Supply Voltage | 1.5V; 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Propagation Delay | 12.3 ns | 13.5 ns | ||
| fMAX | 90 MHz | |||
| Operating Current | 0.0800 mA |