IC Interface Type:-; Interface Applications:Automat
ion & Process Control, Computers & Computer Peripherals, Sensing & Instrumentation; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes
IC Interface Type:-; Interface Applications:Automation & Process Control, Computers & Computer Peripherals, Sensing & Instrumentation; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:20Pins RoHS Compliant: Yes