Dual 4-Input NAND Gates 14-PDIP -55 to 125
NAND Gate IC 2 Channel 14-PDIP
NAND Gate, ACT Series, 2-Func, 4-Input, CMOS, PDIP14
NAND Gate IC 2 Channel 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
IC GATE NAND 2CH 4-INP 14DIP
| Texas Instruments | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT20E | 296-4266-5-ND | CD74ACT20E | CD74ACT20E | CD74ACT20E | CD74ACT20E | CD74ACT20E |
| Product Name | CD74ACT20 Dual 4-Input NAND Gates | Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NAND | AND; NAND | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | ACT | CMOS | |||||
| Propagation Delay | 12.3 ns | 13.5 ns | |||||
| Operating Current | 0.0400 mA | 24 mA | 0.0040 mA |