The CD74ACT163 series are 4-bit synchronous binary counters with synchronous preset and clear functions, featuring internal carry look-ahead for cascading. The device is available in a 16-pin SOIC package with dimensions of 6.5 mm height, 10.3 mm length, and 16.0 mm width, operating over a temperature range of -55 to 125°C. The part supports TTL-voltage-compatib
Synchronous Presettable Binary Counters with Synchronous Reset 16-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74ACT163MG4 |
| Product Name | CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | ACT |