The CD74ACT163 series are 4-bit synchronous binary counters with synchronous preset and clear functions, featuring internal carry look-ahead for cascading and TTL-compatible inputs. The part is available in a 16-pin PDIP package measuring 506 mm in length and 13.97 mm in width, with an operating temperature range of -55°C to 125°C.
Synchronous Presettable Binary Counters with Synchronous Reset 16-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Counters |
| Product Number | CD74ACT163EE4 |
| Product Name | CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset |
| Features | Presettable |
| Counter Category | Synchronous |
| Supply Voltage | 5V; 5.5 |
| Package Type | PDIP,SOIC |
| Logic Family | ACT |