Texas Instruments CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD74ACT161ME4

Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74ACT161ME4 - Texas Instruments
Dallas, TX, United States
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset
CD74ACT161ME4
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD74ACT161ME4
Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125

Synchronous Presettable Binary Counters with Asynchronous Reset 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - CD74ACT161ME4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74ACT161ME4
Counters, Dividers CD74ACT161ME4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - CD74ACT161ME4 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74ACT161ME4
Logic - Counters, Dividers CD74ACT161ME4
IC 4BIT SYNC BIN COUNTER 16-SOIC

IC 4BIT SYNC BIN COUNTER 16-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number CD74ACT161ME4 CD74ACT161ME4 CD74ACT161ME4
Product Name CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset Counters, Dividers Logic - Counters, Dividers
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V
Package Type PDIP,SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
Counters, Dividers - CD40161BMW/883 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type 16-CFlatpack
Clock Frequency 14 MHz
View Details
CD4516B CMOS Presettable Binary Up/Down Counter - CD4516BPWR - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD4018B CMOS Presettable Divide-By-N Counter - CD4018BMG4 - Texas Instruments
Specs
Features Presettable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details