Texas Instruments CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD74ACT161E

Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous Presettable Binary Counters with Asynchronous Reset 16-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD74ACT161E - Texas Instruments
Dallas, TX, United States
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset
CD74ACT161E
CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset CD74ACT161E
Synchronous Presettable Binary Counters with Asynchronous Reset 16-PDIP -55 to 125

Synchronous Presettable Binary Counters with Asynchronous Reset 16-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-32982-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-32982-5-ND
Counters, Dividers 296-32982-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74ACT161E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74ACT161E
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74ACT161E
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
Logic - Counters, Dividers - CD74ACT161E - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74ACT161E
Logic - Counters, Dividers CD74ACT161E
IC 4BIT SYNC BIN COUNTER 16-DIP

IC 4BIT SYNC BIN COUNTER 16-DIP

Supplier's Site Datasheet
Counters, Dividers - CD74ACT161E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74ACT161E
Counters, Dividers CD74ACT161E
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now
Logic, 4Bit Sync Bin Counter, 16Dip; Logic Family / Base Number Texas Instruments - 36AJ8577 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 4Bit Sync Bin Counter, 16Dip; Logic Family / Base Number Texas Instruments
36AJ8577
Logic, 4Bit Sync Bin Counter, 16Dip; Logic Family / Base Number Texas Instruments 36AJ8577
LOGIC, 4BIT SYNC BIN COUNTER, 16DIP; Logic Family / Base Number:74ACT161; Counter Type:Binary; Clock Frequency:80MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes

LOGIC, 4BIT SYNC BIN COUNTER, 16DIP; Logic Family / Base Number:74ACT161; Counter Type:Binary; Clock Frequency:80MHz; Count Maximum:15; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; LogicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74ACT161E 296-32982-5-ND CD74ACT161E CD74ACT161E CD74ACT161E 36AJ8577
Product Name CD74ACT161 Synchronous Presettable Binary Counters with Asynchronous Reset Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Logic, 4Bit Sync Bin Counter, 16Dip; Logic Family / Base Number Texas Instruments
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous Synchronous; Asynchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5V
Package Type PDIP,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP; 16-DIP (0.300\", 7.62mm) DIP
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD54HC4017F3A - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Counters, Dividers - 9316FM - Acme Chip Technology Co., Limited
Specs
Package Type 16-WFQFN Exposed Pad
View Details
2 suppliers
Counters, Dividers - 54160DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 25 MHz
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers