Texas Instruments High-Performance Analog Timer/Counter CD74ACT161E

Description
IC, 4BIT BINARY COUNTER, SYNC, DIP-16; LOGIC FAMILY / BASE NUMBER:74ACT161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:80MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
IC, 4BIT BINARY COUNTER, SYNC, DIP-16; LOGIC FAMILY / BASE NUMBER:74ACT161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:80MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17058303 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17058303
Timer/Counter 17058303
IC, 4BIT BINARY COUNTER, SYNC, DIP-16; LOGIC FAMILY / BASE NUMBER:74ACT161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:80MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

IC, 4BIT BINARY COUNTER, SYNC, DIP-16; LOGIC FAMILY / BASE NUMBER:74ACT161; COUNTER TYPE:BINARY; CLOCK FREQUENCY:80MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:5.5V ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17058303
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610DC12 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
Timer/Counter - 119475611 - Radwell International
CARLO GAVAZZI Automation Components
View Details
Counter, 12-Digit, 5Vdc, Switch Closure; No. Of Digits / Alpha Trumeter - 26AK5451 - Newark, An Avnet Company
Specs
Operating Temperature 14 to ? F (-10 to ? C)
Digit Height 0.2756 inches (7 mm)
Signal Input Type Voltage
View Details
2 suppliers