Manufacturer: Texas Instruments
Win Source Part Number: 1160111-CD74ACT14M96
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 6
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 14.5ns @ 5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74ACT14
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): TC74ACT14FN; TC74ACT14FN-ELP; TC74ACT14FN(ELF,M);
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Hex Schmitt-Trigger Inverter, 5.5V, 14-SOIC, CMOS Product overview: CD74ACT14M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT14M96 can be used for catalog matching and distributor lookup.
IC INVERTER 6CH 6-INP 14SOIC
INVERTER, HEX, SCHMITT TRIGGER, SOIC-14; Logic Family / Base Number:74ACT14; Logic Type:Inverter Schmitt Trigger; Output Current:-; No. of Inputs:6; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of RoHS Compliant: Yes
IC INVERT SCHMITT 6CH 1IN 14SOIC
Inverter IC 6 Channel 14-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1160111-CD74ACT14M96 | 296-14492-6-ND | 705-CD74ACT14M96 | CD74ACT14M96 | 52AH3701 | CD74ACT14M96 | CD74ACT14M96 |
| Product Name | Logic - Logic - Gates and Inverters - CD74ACT14M96 | Gates and Inverters | 5.5V SOIC Logic IC | Logic - Gates and Inverters | Inverter, Hex, Schmitt Trigger, Soic-14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT | NOT; Inverter Schmitt Trigger | NOT | NOT; Inverter |
| Supply Voltage | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 5.5V | 1.4V ~ 2V (Low), 0.8V ~ 1.3V (High) | 5.5V | 4.5V ~ 5.5V | |
| Inputs | 6 | 1 | 1 | 6 | 1 | ||
| Propagation Delay | 14.5 ns | 14.5 ns | 14.5 ns | ||||
| Low Level Output Current (Sink) | 24 mA | 24 mA | 24 mA |