Texas Instruments High-Performance Analog 5V 100MHz SOIC Analog Switch and Multiplexer IC CD74ACT138M96

Description
3-to-8 Inverting Demultiplexer, 5V, 100MHz, SOIC Product overview: CD74ACT138M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT138M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-to-8 Inverting Demultiplexer, 5V, 100MHz, SOIC Product overview: CD74ACT138M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT138M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V 100MHz SOIC Analog Switch and Multiplexer IC
743-CD74ACT138M96
5V 100MHz SOIC Analog Switch and Multiplexer IC 743-CD74ACT138M96
3-to-8 Inverting Demultiplexer, 5V, 100MHz, SOIC Product overview: CD74ACT138M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT138M96 can be used for catalog matching and distributor lookup.

3-to-8 Inverting Demultiplexer, 5V, 100MHz, SOIC Product overview: CD74ACT138M96 from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MHz, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 5V, 100MHz, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-CD74ACT138M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138M96 - 006496-CD74ACT138M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138M96
006496-CD74ACT138M96
Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138M96 006496-CD74ACT138M96
Manufacturer: Texas Instruments Win Source Part Number: 006496-CD74ACT138M96 Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006496-CD74ACT138M96
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14491-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14491-1-ND
Signal Switches, Multiplexers, Decoders 296-14491-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14491-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14491-6-ND
Signal Switches, Multiplexers, Decoders 296-14491-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-14491-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-14491-2-ND
Signal Switches, Multiplexers, Decoders 296-14491-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
CD74ACT138M96
Logic - Signal Switches, Multiplexers, Decoders CD74ACT138M96
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 743-CD74ACT138M96 006496-CD74ACT138M96 296-14491-1-ND CD74ACT138M96
Product Name 5V 100MHz SOIC Analog Switch and Multiplexer IC Logic - Logic - Signal Switches, Multiplexers, Decoders - CD74ACT138M96 Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts 4.5 to 5.5 volts
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data