Texas Instruments Logic - Logic - Flip Flops - CD74ACT112M96G4 CD74ACT112M96G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1160107-CD74ACT112M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1160107-CD74ACT112M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74ACT112M96G4
1160107-CD74ACT112M96G4
Logic - Logic - Flip Flops - CD74ACT112M96G4 1160107-CD74ACT112M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160107-CD74ACT112M9 6G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160107-CD74ACT112M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1160107-CD74ACT112M96G4
Product Name Logic - Logic - Flip Flops - CD74ACT112M96G4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ALS174E/883 - Quarktwin Technology Ltd.
View Details
2 suppliers
Single D-type flip-flop; positive-edge trigger - 74AHC1G79GV,125 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7.0
View Details
7 suppliers
Logic - Flip Flops - 74AC174SJX - Lingto Electronic Limited
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details