Texas Instruments CD74ACT10 Triple 3-Input NAND Gates CD74ACT10M96

Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT10 Triple 3-Input NAND Gates - CD74ACT10M96 - Texas Instruments
Dallas, TX, United States
CD74ACT10 Triple 3-Input NAND Gates
CD74ACT10M96
CD74ACT10 Triple 3-Input NAND Gates CD74ACT10M96
Triple 3-Input NAND Gates 14-SOIC -55 to 125

Triple 3-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1371111-CD74ACT10M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1371111-CD74ACT10M96
Integrated Circuits (ICs) - Logic - Gates and Inverters 1371111-CD74ACT10M96
Win Source Part Number: 1371111-CD74ACT10M96 Category: Integrated Circuits (ICs) - Logic - Gates and Inverters Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74ACT Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Base Product Number: 74ACT10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 4.5V ~ 5.5V Logic Type: NAND Gate Number of Circuits: 3 Number of Inputs: 3 Current - Quiescent (Max): 4 µA Current - Output High, Low: 24mA, 24mA Input Logic Level - Low: 0.8V Input Logic Level - High: 2V Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF

Win Source Part Number: 1371111-CD74ACT10M96
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74ACT
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Base Product Number: 74ACT10
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Logic Type: NAND Gate
Number of Circuits: 3
Number of Inputs: 3
Current - Quiescent (Max): 4 µA
Current - Output High, Low: 24mA, 24mA
Input Logic Level - Low: 0.8V
Input Logic Level - High: 2V
Max Propagation Delay @ V, Max CL: 13.5ns @ 5V, 50pF

Buy Now Datasheet
Gates and Inverters - 296-31549-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31549-2-ND
Gates and Inverters 296-31549-2-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31549-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31549-6-ND
Gates and Inverters 296-31549-6-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31549-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31549-1-ND
Gates and Inverters 296-31549-1-ND
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now Datasheet
 - CD74ACT10M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-CD74ACT10M96
5V SOIC Logic IC 705-CD74ACT10M96
Triple 3-Input NAND Gate IC, 5V, 13.5ns, SOIC, CMOS Product overview: CD74ACT10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT10M96 can be used for catalog matching and distributor lookup.

Triple 3-Input NAND Gate IC, 5V, 13.5ns, SOIC, CMOS Product overview: CD74ACT10M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT10M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74ACT10M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74ACT10M96
Gates and Inverters CD74ACT10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT10M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT10M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74ACT10M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT10M96
Gates and Inverters CD74ACT10M96
NAND Gate IC 3 Channel 14-SOIC

NAND Gate IC 3 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74ACT10M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT10M96
Logic - Gates and Inverters CD74ACT10M96
IC GATE NAND 3CH 3-INP 14SOIC

IC GATE NAND 3CH 3-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT10M96 1371111-CD74ACT10M96 296-31549-2-ND CD74ACT10M96 705-CD74ACT10M96 CD74ACT10M96 CD74ACT10M96 CD74ACT10M96 CD74ACT10M96
Product Name CD74ACT10 Triple 3-Input NAND Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 12.3 ns 13.5 ns 13.5 ns 13.5 ns 13.5 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad DIP Logic IC - 705-54LS136DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type XOR
Logic Family LS
Inputs 2
View Details
3 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers
SN74LVC1G125-Q1 Automotive Catalog Single Bus Buffer Gate With 3-State Output - 1P1G125QDCKRQ1 - Texas Instruments
Specs
Gate Type Buffer/Driver
Supply Voltage 1.8,2.5,3.3,5
Output Type 3-State
View Details