Texas Instruments CD74ACT10 Triple 3-Input NAND Gates CD74ACT10E

Description
Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Triple 3-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT10 Triple 3-Input NAND Gates - CD74ACT10E - Texas Instruments
Dallas, TX, United States
CD74ACT10 Triple 3-Input NAND Gates
CD74ACT10E
CD74ACT10 Triple 3-Input NAND Gates CD74ACT10E
Triple 3-Input NAND Gates 14-PDIP -55 to 125

Triple 3-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-CD74ACT10E
5.5V Logic IC 705-CD74ACT10E
3-Input NAND Gate IC, 3-Ch, 4.5-5.5V, CMOS, PDIP Product overview: CD74ACT10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT10E can be used for catalog matching and distributor lookup.

3-Input NAND Gate IC, 3-Ch, 4.5-5.5V, CMOS, PDIP Product overview: CD74ACT10E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT10E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74ACT10E-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74ACT10E-ND
Gates and Inverters CD74ACT10E-ND
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
 - CD74ACT10E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDIP14

NAND Gate, ACT Series, 3-Func, 3-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74ACT10E - 915140-CD74ACT10E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT10E
915140-CD74ACT10E
Logic - Logic - Gates and Inverters - CD74ACT10E 915140-CD74ACT10E
Manufacturer: Texas Instruments Win Source Part Number: 915140-CD74ACT10E Series: 74ACT Operating Temperature Range: -55°C ~ 125°C Features: NAND Gate IC 3 Channel - 14-PDIP Package: 14-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 74ACT10 Categories: Integrated Circuits (ICs) Case / Package: 14-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD74ACT10EE4, CD74ACT10EE4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 915140-CD74ACT10E
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Features: NAND Gate IC 3 Channel - 14-PDIP
Package: 14-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 74ACT10
Categories: Integrated Circuits (ICs)
Case / Package: 14-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD74ACT10EE4, CD74ACT10EE4-ND

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT10E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT10E
Logic - Gates and Inverters CD74ACT10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74ACT10E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT10E
Gates and Inverters CD74ACT10E
NAND Gate IC 3 Channel 14-PDIP

NAND Gate IC 3 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT10E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT10E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT10E
IC GATE NAND 3CH 3-INP 14DIP

IC GATE NAND 3CH 3-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT10E 705-CD74ACT10E CD74ACT10E-ND CD74ACT10E 915140-CD74ACT10E CD74ACT10E CD74ACT10E CD74ACT10E
Product Name CD74ACT10 Triple 3-Input NAND Gates 5.5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74ACT10E Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND AND; NAND NOT NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT CMOS
Propagation Delay 12.3 ns 13.5 ns 13.5 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC10-SP Triple 3-Input Positive-NAND Gates - 5962-8403801VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
Gates and Inverters - 54S133FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 13
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers