Dual J-K positive-edge-trigge
Dual Positive-Edge Triggered J-K Flip-Flops with Set and Reset 16-SOIC -55 to 125
"Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154"", 3.90mm Width)"
J-Kbar Flip-Flop, ACT Series, 2-Func, Positive Edge Triggered, 2-Bit, Complementary Output, CMOS, PDSO16
Win Source Part Number: 1040072-CD74ACT109M
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74ACT
Type: JK Type
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Output Type: Complementary
Current - Output High, Low: 24mA, 24mA
Function: Set(Preset) and Reset
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 10.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 10 pF
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C (TA)
Clock Frequency: 100 MHz
Alternative Parts (Cross-Reference): CD74ACT112M; CD74ACT112ME4; CD74ACT112M96; MC74ACT74DR2G; 74F109SJ; 74F109SCCD74ACT109M .;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4254-5,-296-4254
Base Product Number: 74ACT109
Flip Flop 2 Element JK Type 1 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
IC FF JK TYPE DUAL 1BIT 16SOIC
IC FF JK TYPE DUAL 1BIT 16SOIC
LOGIC, DUAL JK FLIP-FLOP, 16SOIC; Logic Family / Base Number:74ACT109; Flip-Flop Type:JK; Propagation Delay:10.3ns; Frequency:100MHz; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:16Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD74ACT109M | 296-4254-5-ND | CD74ACT109M | 1040072-CD74ACT109M | CD74ACT109M | CD74ACT109M | CD74ACT109M | 36AJ8575 |
| Product Name | CD74ACT109 Dual Positive-Edge Triggered J-K Flip-Flops with Set and Reset | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Logic, Dual Jk Flip-Flop, 16Soic; Logic Family / Base Number Texas Instruments | |
| Flip-Flop Type | J-K | J-K | J-K | |||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | ||||
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | ||||
| Propagation Delay | 11.1 ns | 10.3 ns | 10.3 ns | 10.3 ns | ||||
| fMAX | 90 MHz | 100 MHz | 100 MHz | 100 MHz |