Texas Instruments CD74ACT08 Quad 2-Input AND Gates CD74ACT08MG4

Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT08 Quad 2-Input AND Gates - CD74ACT08MG4 - Texas Instruments
Dallas, TX, United States
CD74ACT08 Quad 2-Input AND Gates
CD74ACT08MG4
CD74ACT08 Quad 2-Input AND Gates CD74ACT08MG4
Quad 2-Input AND Gates 14-SOIC -55 to 125

Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - CD74ACT08MG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74ACT08MG4-ND
Gates and Inverters CD74ACT08MG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT08MG4
Logic Gates CD74ACT08MG4
Logic Gates Quad 2-Input AND Gates

Logic Gates Quad 2-Input AND Gates

Buy Now Datasheet
Gates and Inverters - CD74ACT08MG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT08MG4
Gates and Inverters CD74ACT08MG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT08MG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT08MG4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT08MG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74ACT08MG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT08MG4
Logic - Gates and Inverters CD74ACT08MG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT08MG4 CD74ACT08MG4-ND CD74ACT08MG4 CD74ACT08MG4 CD74ACT08MG4 CD74ACT08MG4
Product Name CD74ACT08 Quad 2-Input AND Gates Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND AND; AND Gate AND NOT; AND
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family ACT
Propagation Delay 11.7 ns 12.9 ns
Operating Current 0.0400 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers