Quad 2-Input AND Gates 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 050148-CD74ACT08E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.9ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
Logic Gates Quad 2-Input AND Gates
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74ACT08E | 050148-CD74ACT08E | 296-32978-5-ND | CD74ACT08E | CD74ACT08E | CD74ACT08E | CD74ACT08E |
| Product Name | CD74ACT08 Quad 2-Input AND Gates | Logic - Logic - Gates and Inverters - CD74ACT08E | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND | NOT; AND | AND; AND Gate | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | ACT | ||||||
| Propagation Delay | 11.7 ns | 12.9 ns | 12.9 ns | ||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |