Manufacturer: Texas Instruments
Win Source Part Number: 1160105-CD74ACT05M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Hex Inverters with Open-Drain Outputs 14-SOIC -55 to 125 Product overview: CD74ACT05M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT05M can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SOIC
IC INVERTER OD 6CH 6-INP 14SOIC
IC INVERTER OD 6CH 1IN 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
IC, 74ACT, SMD, 74ACT05, SOIC14; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1160105-CD74ACT05M | 705-CD74ACT05M | 296-4252-5-ND | CD74ACT05M | CD74ACT05M | CD74ACT05M | 26AJ5436 |
| Product Name | Logic - Logic - Gates and Inverters - CD74ACT05M | SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Ic, 74Act, Smd, 74Act05, Soic14; Msl Texas Instruments |
| Gate Type | NOT | NOT | NOT | NOT | NOT | NOT; Inverter | |
| Logic Family | ACT | ||||||
| Inputs | 1 | 1 | 1 | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Pin Count | 14 |