Texas Instruments CD74ACT04 Hex Inverters CD74ACT04M96

Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote
Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74ACT04M96 is a hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A. It is designed to be TTL-voltage compatible and offers a balanced propagation delay with a drive current of ± 24mA, allowing for a fanout of up to 15 F devices. The device is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It provides robust electrostatic discharge (ESD) protection, exceeding 2kV per MIL-STD-883, method 3015. The CD74ACT04M96 is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C, making it suitable for a wide range of industrial and automotive applications.

Datasheet Summary
Powered by GS/AI

The CD74ACT04M96 is a hex inverter from Texas Instruments, featuring six independent inverters that perform the Boolean function Y = A. It is designed to be TTL-voltage compatible and offers a balanced propagation delay with a drive current of ± 24mA, allowing for a fanout of up to 15 F devices. The device is built using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. It provides robust electrostatic discharge (ESD) protection, exceeding 2kV per MIL-STD-883, method 3015. The CD74ACT04M96 is available in a 14-pin SOIC package and operates over a temperature range of -55°C to 125°C, making it suitable for a wide range of industrial and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
CD74ACT04 Hex Inverters - CD74ACT04M96 - Texas Instruments
Dallas, TX, United States
CD74ACT04 Hex Inverters
CD74ACT04M96
CD74ACT04 Hex Inverters CD74ACT04M96
Hex Inverters 14-SOIC -55 to 125

Hex Inverters 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT04M96 - Rochester Electronics
Newburyport, MA, United States
Inverter, ACT Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, ACT Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number CD74ACT04M96 CD74ACT04M96
Product Name CD74ACT04 Hex Inverters
Technology ACT
Device Type CD74ACT04 Hex Inverters
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ABT244 Octal Buffers Drivers With 3-State Outputs - 5962-9214701M2A - Texas Instruments
Specs
Technology ABT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN55116 Differential Line Transreceiver - 5962-88511012A - Texas Instruments
Specs
Device Type Receiver
# of Rx 1 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details