Texas Instruments CD74ACT04 Hex Inverters CD74ACT04M

Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Hex Inverters 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT04 Hex Inverters - CD74ACT04M - Texas Instruments
Dallas, TX, United States
CD74ACT04 Hex Inverters
CD74ACT04M
CD74ACT04 Hex Inverters CD74ACT04M
Hex Inverters 14-SOIC -55 to 125

Hex Inverters 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT04M - Rochester Electronics
Newburyport, MA, United States
Inverter, ACT Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, ACT Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet
74Act Cmos, Smd, 74Act04, Soic14; Ic Interface Type Texas Instruments - 28AH2036 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act04, Soic14; Ic Interface Type Texas Instruments
28AH2036
74Act Cmos, Smd, 74Act04, Soic14; Ic Interface Type Texas Instruments 28AH2036
74ACT CMOS, SMD, 74ACT04, SOIC14; IC Interface Type:CMOS; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT04, SOIC14; IC Interface Type:CMOS; Interface Applications:-; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes

Supplier's Site
TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins - 815-CD74ACT04M - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins
815-CD74ACT04M
TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins 815-CD74ACT04M
TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins

TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CD74ACT04M CD74ACT04M 28AH2036 815-CD74ACT04M
Product Name CD74ACT04 Hex Inverters 74Act Cmos, Smd, 74Act04, Soic14; Ic Interface Type Texas Instruments TEXAS INSTRUMENTS CD74ACT04M Specialized Interface, 4.5 V, 5.5 V, 14 Pins
Technology ACT
Device Type CD74ACT04 Hex Inverters
Features RoHS RoHS RoHS RoHS
Supply Voltage Other; 5 Other; 4.5V 5V; Other; 5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT2827A 10 Bit Buffer/Driver With Series Resistor - 5962-9074401M3A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245 Octal Bus Transceivers With 3-State Outputs - 5962-87758012A - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details