Texas Instruments CD74ACT02 Quad 2-Input NOR Gates CD74ACT02E

Description
Quad 2-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NOR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT02 Quad 2-Input NOR Gates - CD74ACT02E - Texas Instruments
Dallas, TX, United States
CD74ACT02 Quad 2-Input NOR Gates
CD74ACT02E
CD74ACT02 Quad 2-Input NOR Gates CD74ACT02E
Quad 2-Input NOR Gates 14-PDIP -55 to 125

Quad 2-Input NOR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-CD74ACT02E
Quad 5V Logic IC 705-CD74ACT02E
Quad 2-Input NOR Gate IC, 5V, 125°C, PDIP Product overview: CD74ACT02E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02E can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 125°C, PDIP Product overview: CD74ACT02E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT02E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74ACT02E - 050145-CD74ACT02E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT02E
050145-CD74ACT02E
Logic - Logic - Gates and Inverters - CD74ACT02E 050145-CD74ACT02E
Manufacturer: Texas Instruments Win Source Part Number: 050145-CD74ACT02E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050145-CD74ACT02E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32977-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32977-5-ND
Gates and Inverters 296-32977-5-ND
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74ACT02E
Logic Gates CD74ACT02E
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT02E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT02E
Logic - Gates and Inverters CD74ACT02E
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT02E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT02E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT02E
IC GATE NOR 4CH 2-INP 14DIP

IC GATE NOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74ACT02E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT02E
Gates and Inverters CD74ACT02E
NOR Gate IC 4 Channel 14-PDIP

NOR Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT02E 705-CD74ACT02E 050145-CD74ACT02E 296-32977-5-ND CD74ACT02E CD74ACT02E CD74ACT02E CD74ACT02E
Product Name CD74ACT02 Quad 2-Input NOR Gates Quad 5V Logic IC Logic - Logic - Gates and Inverters - CD74ACT02E Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NOR NOR; NOR GATE NOT; NOR; NOR Gate NOR NOT; NOR NOR NOR; NOR Gate
Supply Voltage 5V; 5 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family ACT
Propagation Delay 11.1 ns 12.2 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details