Texas Instruments CD74ACT00 Quad 2-Input NAND Gates CD74ACT00M

Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT00 Quad 2-Input NAND Gates - CD74ACT00M - Texas Instruments
Dallas, TX, United States
CD74ACT00 Quad 2-Input NAND Gates
CD74ACT00M
CD74ACT00 Quad 2-Input NAND Gates CD74ACT00M
Quad 2-Input NAND Gates 14-SOIC -55 to 125

Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74ACT00M - 079870-CD74ACT00M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74ACT00M
079870-CD74ACT00M
Logic - Logic - Gates and Inverters - CD74ACT00M 079870-CD74ACT00M
Manufacturer: Texas Instruments Win Source Part Number: 079870-CD74ACT00M Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 13.2ns @ 5V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 079870-CD74ACT00M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 13.2ns @ 5V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-4250-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4250-5-ND
Gates and Inverters 296-4250-5-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74ACT00M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, ACT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74ACT00M
Quad 5.5V SOIC Logic IC 705-CD74ACT00M
Quad 2-Input NAND Gate IC, 5.5V, 13.2ns, SOIC, CMOS Product overview: CD74ACT00M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT00M can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 5.5V, 13.2ns, SOIC, CMOS Product overview: CD74ACT00M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74ACT00M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74ACT00M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74ACT00M
Gates and Inverters CD74ACT00M
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74ACT00M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74ACT00M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74ACT00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
74Act Cmos, Smd, 74Act00, Soic14; Logic Family / Base Number Texas Instruments - 29AH3584 - Newark, An Avnet Company
Chicago, IL, United States
74Act Cmos, Smd, 74Act00, Soic14; Logic Family / Base Number Texas Instruments
29AH3584
74Act Cmos, Smd, 74Act00, Soic14; Logic Family / Base Number Texas Instruments 29AH3584
74ACT CMOS, SMD, 74ACT00, SOIC14; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74ACT CMOS, SMD, 74ACT00, SOIC14; Logic Family / Base Number:74ACT00; Logic Type:NAND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74ACT00M
Logic Gates CD74ACT00M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74ACT00M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74ACT00M
Logic - Gates and Inverters CD74ACT00M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74ACT00M 079870-CD74ACT00M 296-4250-5-ND CD74ACT00M 705-CD74ACT00M CD74ACT00M CD74ACT00M 29AH3584 CD74ACT00M CD74ACT00M
Product Name CD74ACT00 Quad 2-Input NAND Gates Logic - Logic - Gates and Inverters - CD74ACT00M Gates and Inverters Quad 5.5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 74Act Cmos, Smd, 74Act00, Soic14; Logic Family / Base Number Texas Instruments Logic Gates Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND NAND; NAND GATE NAND; NAND Gate NAND NAND; NAND NOT; NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family ACT CMOS
Propagation Delay 9.5 ns 13.2 ns 13.2 ns 13.2 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
 - 5486DMQB - Rochester Electronics
Specs
Gate Type OR; XOR
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers