Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74AC86M96E4 |
| Product Name | CD74AC86 Quad 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 1.5V; 1.5,3.3,5 |
| Logic Family | AC |
| Propagation Delay | 123 ns |