Texas Instruments CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86E

Description
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC86 Quad 2-Input Exclusive-OR Gates - CD74AC86E - Texas Instruments
Dallas, TX, United States
CD74AC86 Quad 2-Input Exclusive-OR Gates
CD74AC86E
CD74AC86 Quad 2-Input Exclusive-OR Gates CD74AC86E
Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-32974-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32974-5-ND
Gates and Inverters 296-32974-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
 - CD74AC86E - Rochester Electronics
Newburyport, MA, United States
XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, AC Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-CD74AC86E
Quad 5.5V Logic IC 705-CD74AC86E
Quad 2-Input XOR Gate IC, CMOS, 1.5-5.5V, PDIP Product overview: CD74AC86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86E can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 1.5-5.5V, PDIP Product overview: CD74AC86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC86E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC86E
Logic Gates CD74AC86E
Logic Gates Quad 2-Input Exclusive-OR Gates

Logic Gates Quad 2-Input Exclusive-OR Gates

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC86E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC86E
Logic - Gates and Inverters CD74AC86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC86E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC86E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74AC86E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC86E
Gates and Inverters CD74AC86E
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now
Logic IC - 17214003 - Radwell International
Willingboro, NJ, United States
Logic IC
17214003
Logic IC 17214003
XOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

XOR GATE, AC SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC86E 296-32974-5-ND CD74AC86E 705-CD74AC86E CD74AC86E CD74AC86E CD74AC86E CD74AC86E 17214003
Product Name CD74AC86 Quad 2-Input Exclusive-OR Gates Gates and Inverters Quad 5.5V Logic IC Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic IC
Gate Type OR XOR OR; XOR XOR; XOR GATE, OR GATE NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 123 ns 10.8 ns 10.8 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-89550012A - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers