Texas Instruments CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74AC74M96G4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

CD74AC74M96G4 is a dual positive-edge-triggered D-type flip-flop with clear and preset, housed in a 14-pin SOIC package measuring 8.65 mm by 6 mm. It operates from 1.5 V to 5.5 V, features ±24 mA output drive capability, and is rated for operation from -55 °C to 125 °C. The device uses a SCR-latchup-resistant CMOS process and has balanced propagation delays with low power consumption compared to bipolar equivalents.

Datasheet Summary
Powered by GS/AI

CD74AC74M96G4 is a dual positive-edge-triggered D-type flip-flop with clear and preset, housed in a 14-pin SOIC package measuring 8.65 mm by 6 mm. It operates from 1.5 V to 5.5 V, features ±24 mA output drive capability, and is rated for operation from -55 °C to 125 °C. The device uses a SCR-latchup-resistant CMOS process and has balanced propagation delays with low power consumption compared to bipolar equivalents.

Suppliers

Company
Product
Description
Supplier Links
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset - CD74AC74M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset
CD74AC74M96G4
CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset CD74AC74M96G4
Dual Positive-Edge-Trigge red D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset 14-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC74M96G4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC74M96G4
1160101-CD74AC74M96G4
Logic - Logic - Flip Flops - CD74AC74M96G4 1160101-CD74AC74M96G4
Manufacturer: Texas Instruments Win Source Part Number: 1160101-CD74AC74M96G 4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160101-CD74AC74M96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Flip Flops - CD74AC74M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC74M96G4
Flip Flops CD74AC74M96G4
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SOIC (0.154", 3.90mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC74M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC74M96G4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC74M96G4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site
Logic - Flip Flops - CD74AC74M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC74M96G4
Logic - Flip Flops CD74AC74M96G4
IC FF D-TYPE DUAL 1BIT 14SOIC

IC FF D-TYPE DUAL 1BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC74M96G4 CD74AC74M96G4-ND 1160101-CD74AC74M96G4 CD74AC74M96G4 CD74AC74M96G4 CD74AC74M96G4
Product Name CD74AC74 Dual Positive-Edge-Triggered D-Type Flip-Flops with Set and Reset Flip Flops Logic - Logic - Flip Flops - CD74AC74M96G4 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Propagation Delay 114 ns 10 ns
fMAX 100 MHz 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC374 Octal D-Type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-87694012A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 14 ns
View Details
SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101RA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Flip Flops - 54LS112FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers