Texas Instruments CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574M96G4

Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs, positive-edge-triggered, featuring 1.5V to 5.5V operation and ±24mA output drive current. Available in a 20-pin SOIC package measuring 12.80mm × 10.3mm, with an operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with 3-state outputs, positive-edge-triggered, featuring 1.5V to 5.5V operation and ±24mA output drive current. Available in a 20-pin SOIC package measuring 12.80mm × 10.3mm, with an operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs - CD74AC574M96G4 - Texas Instruments
Dallas, TX, United States
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs
CD74AC574M96G4
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574M96G4
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Flip Flops - CD74AC574M96G4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Logic - Flip Flops - CD74AC574M96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC574M96G4
Logic - Flip Flops CD74AC574M96G4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Flip Flops - CD74AC574M96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC574M96G4
Flip Flops CD74AC574M96G4
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC574M96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC574M96G4
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC574M96G4
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC574M96G4 CD74AC574M96G4-ND CD74AC574M96G4 CD74AC574M96G4 CD74AC574M96G4
Product Name CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 10.8 ns
fMAX 100 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
SN54ACT374-SP Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-8763101VRA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301Q2A - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details