Texas Instruments CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574E

Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote
Description
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with 3-state outputs, positive-edge-triggered, in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operating from -55°C to 125°C with a supply voltage range of 1.5V to 5.5V and ±24mA output drive capability.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flop with 3-state outputs, positive-edge-triggered, in a 20-pin PDIP package measuring 24.33mm × 9.4mm, operating from -55°C to 125°C with a supply voltage range of 1.5V to 5.5V and ±24mA output drive capability.

Suppliers

Company
Product
Description
Supplier Links
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs - CD74AC574E - Texas Instruments
Dallas, TX, United States
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs
CD74AC574E
CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs CD74AC574E
Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs 20-PDIP -55 to 125

Buy Now Datasheet
Flip Flops - 296-32970-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32970-5-ND
Flip Flops 296-32970-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC574E
1160094-CD74AC574E
Logic - Logic - Flip Flops - CD74AC574E 1160094-CD74AC574E
Manufacturer: Texas Instruments Win Source Part Number: 1160094-CD74AC574E Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160094-CD74AC574E
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Logic - Flip Flops - CD74AC574E - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC574E
Logic - Flip Flops CD74AC574E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC574E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC574E
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC574E
IC FF D-TYPE SNGL 8BIT 20DIP

IC FF D-TYPE SNGL 8BIT 20DIP

Supplier's Site
Flip Flops - CD74AC574E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC574E
Flip Flops CD74AC574E
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC574E 296-32970-5-ND 1160094-CD74AC574E CD74AC574E CD74AC574E CD74AC574E
Product Name CD74AC574 Octal Non-Inverting D-Type Flip-Flops with 3-State Outputs Flip Flops Logic - Logic - Flip Flops - CD74AC574E Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 10.8 ns
fMAX 100 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
Flip Flops - 54F175LM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54LS378 Hex D-type Flip-Flops With Enable - 5962-8992501FA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 27 ns
fMAX 35 MHz
View Details