Texas Instruments High-Performance Analog SOIC Interface Transceiver IC CD74AC540M96

Description
8-ch, 1.5-V to 5.5-V inverters with 3-state outputs 20-SOIC Product overview: CD74AC540M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC540M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-ch, 1.5-V to 5.5-V inverters with 3-state outputs 20-SOIC Product overview: CD74AC540M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC540M96 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Interface Transceiver IC
704-CD74AC540M96
SOIC Interface Transceiver IC 704-CD74AC540M96
8-ch, 1.5-V to 5.5-V inverters with 3-state outputs 20-SOIC Product overview: CD74AC540M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC540M96 can be used for catalog matching and distributor lookup.

8-ch, 1.5-V to 5.5-V inverters with 3-state outputs 20-SOIC Product overview: CD74AC540M96 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74AC540M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1378139-CD74AC540M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1378139-CD74AC540M96
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1378139-CD74AC540M96
Win Source Part Number: 1378139-CD74AC540M96 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74AC Package: Tape & Reel Product Status: Active Package / Case: 20-SOIC (0.295", 7.50mm Width) Supplier Device Package: 20-SOIC Base Product Number: 74AC540 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.5V ~ 5.5V Output Type: 3-State Logic Type: Buffer, Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1378139-CD74AC540M96
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74AC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Base Product Number: 74AC540
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.5V ~ 5.5V
Output Type: 3-State
Logic Type: Buffer, Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-CD74AC540M96 1378139-CD74AC540M96
Product Name SOIC Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver Receiver; Transceiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3066-B-FTR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface module - 704-5324 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Line Interface ICs - 1898104 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details