Texas Instruments CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs CD74AC374M

Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Description
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -55°C to 125°C with 1.5V to 5.5V supply voltage and ±24mA output drive capability.

Datasheet Summary
Powered by GS/AI

Octal D-Type flip-flops with 3-state outputs in a 20-pin SOIC package, operating from -55°C to 125°C with 1.5V to 5.5V supply voltage and ±24mA output drive capability.

Suppliers

Company
Product
Description
Supplier Links
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs - CD74AC374M - Texas Instruments
Dallas, TX, United States
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs
CD74AC374M
CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs CD74AC374M
Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Octal D-Type Flip-Flops with 3-State Outputs 20-SOIC -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - CD74AC374M
1160089-CD74AC374M
Logic - Logic - Flip Flops - CD74AC374M 1160089-CD74AC374M
Manufacturer: Texas Instruments Win Source Part Number: 1160089-CD74AC374M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160089-CD74AC374M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - 296-9411-5-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-9411-5-ND
Flip Flops 296-9411-5-ND
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Flip Flops - CD74AC374M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC374M
Flip Flops CD74AC374M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now
Flip Flops - CD74AC374M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD74AC374M
Flip Flops CD74AC374M
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)

Buy Now Datasheet
Logic - Flip Flops - CD74AC374M - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD74AC374M
Logic - Flip Flops CD74AC374M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - CD74AC374M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
CD74AC374M
Integrated Circuits (ICs) - Logic - Flip Flops CD74AC374M
IC FF D-TYPE SNGL 8BIT 20SOIC

IC FF D-TYPE SNGL 8BIT 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number CD74AC374M 1160089-CD74AC374M 296-9411-5-ND CD74AC374M CD74AC374M CD74AC374M
Product Name CD74AC374 Octal D-Type Flip-Flops with 3-State Outputs Logic - Logic - Flip Flops - CD74AC374M Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5 1.5V ~ 5.5V 1.5V ~ 5.5V
Output Characteristics 3-State 3-State
Propagation Delay 123 ns 10.8 ns
fMAX 100 MHz 125 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9686401QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details
74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DG4 - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
5 suppliers
SN54ABT534 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9314701QRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details