Texas Instruments CD74AC32 Quad 2-Input OR Gates CD74AC32M96E4

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74AC32 is a quad 2-input positive OR gate designed for operation within a voltage range of 1.5V to 5.5V. It features buffered inputs and offers a balanced noise immunity at 30% of the supply voltage. The device is capable of driving outputs with a current of ±24mA, allowing for a fanout of up to 15 standard load devices. It is constructed using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. The CD74AC32 also provides robust electrostatic discharge (ESD) protection, exceeding 2kV per MIL-STD-883, method 3015. The product is available in multiple package types, including SOIC and PDIP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The CD74AC32 is a quad 2-input positive OR gate designed for operation within a voltage range of 1.5V to 5.5V. It features buffered inputs and offers a balanced noise immunity at 30% of the supply voltage. The device is capable of driving outputs with a current of ±24mA, allowing for a fanout of up to 15 standard load devices. It is constructed using a SCR-latchup-resistant CMOS process, ensuring reliability in various applications. The CD74AC32 also provides robust electrostatic discharge (ESD) protection, exceeding 2kV per MIL-STD-883, method 3015. The product is available in multiple package types, including SOIC and PDIP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
CD74AC32 Quad 2-Input OR Gates - CD74AC32M96E4 - Texas Instruments
Dallas, TX, United States
CD74AC32 Quad 2-Input OR Gates
CD74AC32M96E4
CD74AC32 Quad 2-Input OR Gates CD74AC32M96E4
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD74AC32M96E4
Product Name CD74AC32 Quad 2-Input OR Gates
Gate Type OR
Supply Voltage 1.5V; 1.5,3.3,5
Logic Family AC
Propagation Delay 108 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT08 Quadruple 2-Input Positive-AND Gates - 5962-8954702CA - Texas Instruments
Specs
Gate Type AND
Logic Family ACT
Propagation Delay 10 ns
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54H62FM - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Single-Ended
IC Package Type Other; Surface Mount
View Details
2 suppliers