Texas Instruments CD74AC32 Quad 2-Input OR Gates CD74AC32M

Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC32 Quad 2-Input OR Gates - CD74AC32M - Texas Instruments
Dallas, TX, United States
CD74AC32 Quad 2-Input OR Gates
CD74AC32M
CD74AC32 Quad 2-Input OR Gates CD74AC32M
Quad 2-Input OR Gates 14-SOIC -55 to 125

Quad 2-Input OR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC32M - 1160085-CD74AC32M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC32M
1160085-CD74AC32M
Logic - Logic - Gates and Inverters - CD74AC32M 1160085-CD74AC32M
Manufacturer: Texas Instruments Win Source Part Number: 1160085-CD74AC32M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160085-CD74AC32M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Gates and Inverters - 296-25964-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25964-5-ND
Gates and Inverters 296-25964-5-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74AC32M - Rochester Electronics
Newburyport, MA, United States
OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, AC Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74AC32M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC32M
Logic - Gates and Inverters CD74AC32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC32M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC32M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC32M
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Ic, 74Ac Cmos, Smd, 74Ac32, Soic14; Logic Family / Base Number Texas Instruments - 26AJ5455 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 74Ac Cmos, Smd, 74Ac32, Soic14; Logic Family / Base Number Texas Instruments
26AJ5455
Ic, 74Ac Cmos, Smd, 74Ac32, Soic14; Logic Family / Base Number Texas Instruments 26AJ5455
IC, 74AC CMOS, SMD, 74AC32, SOIC14; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 74AC CMOS, SMD, 74AC32, SOIC14; Logic Family / Base Number:74AC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74AC32M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC32M
Gates and Inverters CD74AC32M
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74AC32M
Logic Gates CD74AC32M
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC32M 1160085-CD74AC32M 296-25964-5-ND CD74AC32M CD74AC32M CD74AC32M 26AJ5455 CD74AC32M CD74AC32M
Product Name CD74AC32 Quad 2-Input OR Gates Logic - Logic - Gates and Inverters - CD74AC32M Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, 74Ac Cmos, Smd, 74Ac32, Soic14; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates
Gate Type OR NOT OR OR NOT; OR OR OR; OR OR; OR Gate
Supply Voltage 1.5V; 1.5,3.3,5 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 5.5V 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 108 ns 9.5 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC08 Quadruple 2-Input Positive-AND Gates - 5962-87615012A - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
SN54AC11 Triple 3-Input Positive-AND Gates - 5962-8761101DA - Texas Instruments
Specs
Gate Type AND
Supply Voltage 3.3,5
Logic Family AC
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details