OR Gate IC 4 Channel 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
IC GATE OR 4CH 2-INP 14DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC32EG4-ND | CD74AC32EG4 | CD74AC32EG4 | CD74AC32EG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 1.5V ~ 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | 1.5V ~ 5.5V | |
| Inputs | 2 | 2 | ||
| Propagation Delay | 9.5 ns | |||
| Low Level Output Current (Sink) | 24 mA | 24 mA |