Quad 2-Input OR Gates 14-PDIP -55 to 125
IC OR 4-CIR 2-IN 14-PDIP
IC GATE OR 4CH 2-INP 14DIP
OR Gate IC 4 Channel 14-PDIP
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC32EE4 | 296-CD74AC32EE4-ND | CD74AC32EE4 | CD74AC32EE4 |
| Product Name | CD74AC32 Quad 2-Input OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR | OR; OR Gate |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.5V ~ 5.5V | |
| Logic Family | AC | |||
| Propagation Delay | 108 ns | 9.5 ns | ||
| Operating Current | 0.0400 mA | 24 mA |