Texas Instruments CD74AC32 Quad 2-Input OR Gates CD74AC32E

Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
Quad 2-Input OR Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC32 Quad 2-Input OR Gates - CD74AC32E - Texas Instruments
Dallas, TX, United States
CD74AC32 Quad 2-Input OR Gates
CD74AC32E
CD74AC32 Quad 2-Input OR Gates CD74AC32E
Quad 2-Input OR Gates 14-PDIP -55 to 125

Quad 2-Input OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74AC32E - 1160084-CD74AC32E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC32E
1160084-CD74AC32E
Logic - Logic - Gates and Inverters - CD74AC32E 1160084-CD74AC32E
Manufacturer: Texas Instruments Win Source Part Number: 1160084-CD74AC32E Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF Logic Level - Low: 0.3 V ~ 1.65 V Logic Level - High: 1.2 V ~ 3.85 V Family Name: CD74AC32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): MC74AC32N; 74AC32B; Introduction Date: September 01, 1998 ECCN: EAR99 Country of Origin: Malaysia ,Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160084-CD74AC32E
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 9.5ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.65 V
Logic Level - High: 1.2 V ~ 3.85 V
Family Name: CD74AC32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): MC74AC32N; 74AC32B;
Introduction Date: September 01, 1998
ECCN: EAR99
Country of Origin: Malaysia ,Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-32965-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-32965-5-ND
Gates and Inverters 296-32965-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V Logic IC
705-CD74AC32E
Quad 5.5V Logic IC 705-CD74AC32E
Quad 2-Input OR Gate IC, CMOS, 5.5V, PDIP Product overview: CD74AC32E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32E can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, CMOS, 5.5V, PDIP Product overview: CD74AC32E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC32E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC32E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC32E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD74AC32E - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74AC32E
Gates and Inverters CD74AC32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74AC32E
Logic Gates CD74AC32E
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - CD74AC32E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC32E
Gates and Inverters CD74AC32E
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD74AC32E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC32E
Logic - Gates and Inverters CD74AC32E
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC32E 1160084-CD74AC32E 296-32965-5-ND 705-CD74AC32E CD74AC32E CD74AC32E CD74AC32E CD74AC32E CD74AC32E
Product Name CD74AC32 Quad 2-Input OR Gates Logic - Logic - Gates and Inverters - CD74AC32E Gates and Inverters Quad 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR; OR Gate NOT; OR
Supply Voltage 1.5V; 1.5,3.3,5 1.5 V ~ 5.5 V 1.5V ~ 5.5V 5.5V 1.5V ~ 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High)
Logic Family AC
Propagation Delay 108 ns 9.5 ns 9.5 ns 9.5 ns 9.5 ns
Operating Current 0.0400 mA 24 mA 24 mA 0.0040 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100250DC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54LS05FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type NOT
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers