Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic CD74AC283M96

Description
Win Source Part Number: 1051611-CD74AC283M96 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT283M; SN74F283D; CD74HCT283M96; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC283M96G4-ND,CD 74AC283M96E4,296-CD7 4AC283M96DKR,CD74AC2 83M96G4,296-CD74AC28 3M96CT,CD74AC283M96E 4-ND,296-CD74AC283M9 6TR,CD74AC283M96-ND Base Product Number: 74AC283
Request a Quote Datasheet
Description
Win Source Part Number: 1051611-CD74AC283M96 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT283M; SN74F283D; CD74HCT283M96; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC283M96G4-ND,CD 74AC283M96E4,296-CD7 4AC283M96DKR,CD74AC2 83M96G4,296-CD74AC28 3M96CT,CD74AC283M96E 4-ND,296-CD74AC283M9 6TR,CD74AC283M96-ND Base Product Number: 74AC283
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1051611-CD74AC283M96 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1051611-CD74AC283M96
Integrated Circuits (ICs) - Logic - Specialty Logic 1051611-CD74AC283M96
Win Source Part Number: 1051611-CD74AC283M96 Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AC Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT283M; SN74F283D; CD74HCT283M96; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC283M96G4-ND,CD 74AC283M96E4,296-CD7 4AC283M96DKR,CD74AC2 83M96G4,296-CD74AC28 3M96CT,CD74AC283M96E 4-ND,296-CD74AC283M9 6TR,CD74AC283M96-ND Base Product Number: 74AC283

Win Source Part Number: 1051611-CD74AC283M96
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74AC
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 1.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCT283M; SN74F283D; CD74HCT283M96;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74AC283M96G4-ND,CD74AC283M96E4,296-CD74AC283M96DKR,CD74AC283M96G4,296-CD74AC283M96CT,CD74AC283M96E4-ND,296-CD74AC283M96TR,CD74AC283M96-ND
Base Product Number: 74AC283

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
703-CD74AC283M96
SOIC Logic IC 703-CD74AC283M96
4-Bit Binary Full Adder IC, CMOS, SOIC, Gold Plating Product overview: CD74AC283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M96 can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, CMOS, SOIC, Gold Plating Product overview: CD74AC283M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1051611-CD74AC283M96 703-CD74AC283M96
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic SOIC Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Logic Family FAST
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC21 Dual 4-Input Positive-AND Gates - 5962-8857601CA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 165 ns
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 5402DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details