Texas Instruments SOIC Logic IC CD74AC283M

Description
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC Tube Product overview: CD74AC283M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC Tube Product overview: CD74AC283M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOIC Logic IC
703-CD74AC283M
SOIC Logic IC 703-CD74AC283M
Binary Full Adder Single-Element 4-Bit 16-Pin SOIC Tube Product overview: CD74AC283M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M can be used for catalog matching and distributor lookup.

Binary Full Adder Single-Element 4-Bit 16-Pin SOIC Tube Product overview: CD74AC283M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1154235-CD74AC283M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1154235-CD74AC283M
Integrated Circuits (ICs) - Logic - Specialty Logic 1154235-CD74AC283M
Win Source Part Number: 1154235-CD74AC283M Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74AC Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 1.5V ~ 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74AC283M-ND,296-32 964-5,CD74AC283MG4,C D74AC283MG4-ND,-CD74 AC283ME4-NDR,-CD74AC 283ME4 Base Product Number: 74AC283

Win Source Part Number: 1154235-CD74AC283M
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74AC
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 1.5V ~ 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74AC283M-ND,296-32964-5,CD74AC283MG4,CD74AC283MG4-ND,-CD74AC283ME4-NDR,-CD74AC283ME4
Base Product Number: 74AC283

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-CD74AC283M 1154235-CD74AC283M
Product Name SOIC Logic IC Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Binary Full Adder Binary Full Adder with Fast Carry
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54F64DM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 74ABT08DB,118-ND - DigiKey
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
Logic Gates - 1460944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Multifunction
Supply Voltage 5.5 v
Logic Family CMOS; Multifunction
View Details