Texas Instruments Logic IC CD74AC283E

Description
4-Bit Binary Full Adder IC, CMOS, PDIP, 16-Pin Product overview: CD74AC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-Bit Binary Full Adder IC, CMOS, PDIP, 16-Pin Product overview: CD74AC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4-Bit Binary Full Adder IC, CMOS, PDIP, 16-Pin Product overview: CD74AC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283E can be used for catalog matching and distributor lookup.

4-Bit Binary Full Adder IC, CMOS, PDIP, 16-Pin Product overview: CD74AC283E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-CD74AC283E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - CD74AC283E - 1160083-CD74AC283E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - CD74AC283E
1160083-CD74AC283E
Logic - Logic - Specialty Logic - CD74AC283E 1160083-CD74AC283E
Manufacturer: Texas Instruments Win Source Part Number: 1160083-CD74AC283E Series: 74AC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Full Adder with Fast Carry Supply Voltage: 1.5 V ~ 5.5 V Resolution: 4 Family Name: CD74AC283 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): HD74AC283P; HD74AC283AP; TC74AC283P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160083-CD74AC283E
Series: 74AC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Full Adder with Fast Carry
Supply Voltage: 1.5 V ~ 5.5 V
Resolution: 4
Family Name: CD74AC283
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): HD74AC283P; HD74AC283AP; TC74AC283P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-CD74AC283E 1160083-CD74AC283E
Product Name Logic IC Logic - Logic - Specialty Logic - CD74AC283E
Gate Type Binary Full Adder Binary Full Adder with Fast Carry
Supply Voltage 5.5V
Propagation Delay 18.2 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - 5433J/B - Rochester Electronics
Rochester Electronics
Specs
Gate Type Buffer/Driver; OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers
Logic IC - 705-74AHC3G04DC,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
5 suppliers
Logic Gates - 2138997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details