Dual 4-Input NAND Gates 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160072-CD74AC20MG4
Series: 74AC
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 12.2ns @ 5V, 50pF
Logic Level - Low: 0.3 V ~ 1.65 V
Logic Level - High: 1.2 V ~ 3.85 V
Family Name: CD74AC20
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD74AC20EE4; CD74AC20E; CD74AC20M96E4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
2-CH 4-INP NAND GATE IC, CMOS, 5.5V, SOIC Product overview: CD74AC20MG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20MG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC20MG4 | 1160072-CD74AC20MG4 | 705-CD74AC20MG4 |
| Product Name | CD74AC20 Dual 4-Input NAND Gates | Logic - Logic - Gates and Inverters - CD74AC20MG4 | 5.5V SOIC Logic IC |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5 V ~ 5.5 V | 5.5V |
| Logic Family | AC | ||
| Propagation Delay | 139 ns | 12.2 ns | 12.2 ns |
| Operating Current | 0.0400 mA |