Dual 4-Input NAND Gates 14-SOIC -55 to 125
NAND Gate IC 2 Channel 14-SOIC
IC GATE NAND 2CH 4-INP 14SOIC
NAND Gate IC 2 Channel 14-SOIC
Logic Gates Dual 4-Input NAND Gates
IC GATE NAND 2CH 4-INP 14SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74AC20M96G4 | CD74AC20M96G4-ND | CD74AC20M96G4 | CD74AC20M96G4 | CD74AC20M96G4 | CD74AC20M96G4 |
| Product Name | CD74AC20 Dual 4-Input NAND Gates | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 1.5V; 1.5,3.3,5 | 1.5V ~ 5.5V | 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) | 1.5V ~ 5.5V | ||
| Logic Family | AC | |||||
| Propagation Delay | 139 ns | 12.2 ns | ||||
| Operating Current | 0.0400 mA | 0.0040 mA | 24 mA |