Texas Instruments CD74AC20 Dual 4-Input NAND Gates CD74AC20M

Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual 4-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74AC20 Dual 4-Input NAND Gates - CD74AC20M - Texas Instruments
Dallas, TX, United States
CD74AC20 Dual 4-Input NAND Gates
CD74AC20M
CD74AC20 Dual 4-Input NAND Gates CD74AC20M
Dual 4-Input NAND Gates 14-SOIC -55 to 125

Dual 4-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V SOIC Logic IC
705-CD74AC20M
Dual 5.5V SOIC Logic IC 705-CD74AC20M
Dual 4-Input NAND Gate IC, CMOS, 1.5-5.5V, 125°C, SOIC Product overview: CD74AC20M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20M can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, CMOS, 1.5-5.5V, 125°C, SOIC Product overview: CD74AC20M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74AC20M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74AC20M - 1160071-CD74AC20M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74AC20M
1160071-CD74AC20M
Logic - Logic - Gates and Inverters - CD74AC20M 1160071-CD74AC20M
Manufacturer: Texas Instruments Win Source Part Number: 1160071-CD74AC20M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160071-CD74AC20M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
 - CD74AC20M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

NAND Gate, AC Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-4238-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-4238-5-ND
Gates and Inverters 296-4238-5-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - CD74AC20M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74AC20M
Logic - Gates and Inverters CD74AC20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74AC20M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74AC20M
Gates and Inverters CD74AC20M
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74AC20M
Logic Gates CD74AC20M
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74AC20M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74AC20M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74AC20M
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74AC20M 705-CD74AC20M 1160071-CD74AC20M CD74AC20M 296-4238-5-ND CD74AC20M CD74AC20M CD74AC20M CD74AC20M
Product Name CD74AC20 Dual 4-Input NAND Gates Dual 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74AC20M Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE NOT AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 1.5V; 1.5,3.3,5 5.5V 1.5V ~ 5.5V 1.2V ~ 3.85V (Low), 0.3V ~ 1.65V (High) 1.5V ~ 5.5V
Logic Family AC CMOS
Propagation Delay 139 ns 12.2 ns 12.2 ns
Operating Current 0.0400 mA 0.0040 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 40014BDC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Inputs 1
IC Package Type DIP; Other; 14-CDIP
View Details
2 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details